Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 72 mm Width x 55 m Length - 12 mil Thick - 229 72MM X 55M SILVER 229 72MM X 55M SILVER

Description
Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 72 mm Width x 55 m Length - 12 mil Thick - 229 72MM X 55M SILVER - 229 72MM X 55M SILVER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 72 mm Width x 55 m Length - 12 mil Thick - 229 72MM X 55M SILVER
229 72MM X 55M SILVER
Polyken Berry Plastics Silver Duct Tape - 72 mm Width x 55 m Length - 12 mil Thick - 229 72MM X 55M SILVER 229 72MM X 55M SILVER
Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 229 72MM X 55M SILVER
Product Name Polyken Berry Plastics Silver Duct Tape - 72 mm Width x 55 m Length - 12 mil Thick - 229 72MM X 55M SILVER
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.9843 inches (25 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details