3M Tape 1182

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1182-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, Copper Foil, 54Ft X 0.748; Adhesive Type 3M - 01M9819 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 54Ft X 0.748; Adhesive Type 3M
01M9819
Tape, Copper Foil, 54Ft X 0.748; Adhesive Type 3M 01M9819
TAPE, COPPER FOIL, 54FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, COPPER FOIL, 54FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet
3M 1182 Copper Tape - 1/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49878 - 051138-49878 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1182 Copper Tape - 1/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49878
051138-49878
3M 1182 Copper Tape - 1/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49878 051138-49878
3M 1182 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1182 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1182 Copper Tape - 3/8 in Width x 18 yd Length - 3.5 mil Total Thickness - 49879 - 051138-49879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1182 Copper Tape - 3/8 in Width x 18 yd Length - 3.5 mil Total Thickness - 49879
051138-49879
3M 1182 Copper Tape - 3/8 in Width x 18 yd Length - 3.5 mil Total Thickness - 49879 051138-49879
3M 1182 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1182 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1182 Copper Tape - 1 in Width x 18 yd Length - 3.5 mil Total Thickness - 49365 - 051138-49365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1182 Copper Tape - 1 in Width x 18 yd Length - 3.5 mil Total Thickness - 49365
051138-49365
3M 1182 Copper Tape - 1 in Width x 18 yd Length - 3.5 mil Total Thickness - 49365 051138-49365
3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1182 Copper Tape - 3/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49672 - 051138-49672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1182 Copper Tape - 3/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49672
051138-49672
3M 1182 Copper Tape - 3/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49672 051138-49672
3M 1182 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1182 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1182 Copper Tape - 1/2 in Width x 18 yd Length - 3.5 mil Total Thickness - 49237 - 051138-49237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1182 Copper Tape - 1/2 in Width x 18 yd Length - 3.5 mil Total Thickness - 49237
051138-49237
3M 1182 Copper Tape - 1/2 in Width x 18 yd Length - 3.5 mil Total Thickness - 49237 051138-49237
3M 1182 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1182 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Adhesive Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 1182-ND 01M9819 051138-49878 051138-49879 051138-49365 051138-49672 051138-49237
Product Name Tape Tape, Copper Foil, 54Ft X 0.748; Adhesive Type 3M 3M 1182 Copper Tape - 1/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49878 3M 1182 Copper Tape - 3/8 in Width x 18 yd Length - 3.5 mil Total Thickness - 49879 3M 1182 Copper Tape - 1 in Width x 18 yd Length - 3.5 mil Total Thickness - 49365 3M 1182 Copper Tape - 3/4 in Width x 18 yd Length - 3.5 mil Total Thickness - 49672 3M 1182 Copper Tape - 1/2 in Width x 18 yd Length - 3.5 mil Total Thickness - 49237
Type Electrical Foil Tape; Adhesive Tape; Industrial Tape
Backing Material Metal Foil
Adhesive Acrylic Acrylic; Pressure Sensitive Acrylic Adhesive Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic
Backing Copper
Unlock Full Specs
to access all available technical data