Brady Corporation Floor Marking Tape - 2" White Toughstripe Polyester 104311

Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape - 2
Milwaukee, WI, USA
Floor Marking Tape - 2" White Toughstripe Polyester
104311
Floor Marking Tape - 2" White Toughstripe Polyester 104311
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility.

Superior Durability:

ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done.

  • Withstand forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Easy Application:

You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers.

  • Can be easily applied by one person working alone
  • Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines
  • No special floor preparation required - just clean with common cleansers

Painless Removal:

ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes
  • Surface resists marks and smudges and cleans up like new
  • Available in a variety of high-impact colors
Supplier's Site
Brady Toughstripe White Floor Marking Tape - 2 in Width x 100 ft Length - 16089 - 754473-16089 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe White Floor Marking Tape - 2 in Width x 100 ft Length - 16089
754473-16089
Brady Toughstripe White Floor Marking Tape - 2 in Width x 100 ft Length - 16089 754473-16089
Brady Toughstripe white floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Brady Toughstripe white floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 104311 754473-16089
Product Name Floor Marking Tape - 2" White Toughstripe Polyester Brady Toughstripe White Floor Marking Tape - 2 in Width x 100 ft Length - 16089
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details