Berry Plastics Corporation - Engineered Materials Division Polyken Red Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 066 2 X 60YD RED 066 2 X 60YD RED

Description
Polyken red splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
Polyken red splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
Polyken Red Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 066 2 X 60YD RED - 066 2 X 60YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Red Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 066 2 X 60YD RED
066 2 X 60YD RED
Polyken Red Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 066 2 X 60YD RED 066 2 X 60YD RED
Polyken red splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Polyken red splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 066 2 X 60YD RED
Product Name Polyken Red Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 066 2 X 60YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Fiberglass Cloth - 297 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Fiberglass
View Details
Polyimide High Temperature Masking Discs - 12 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details