3M 3M Aluminum Tape - 1/2 in Width x 36 yd Length - 4 mil Total Thickness - 55326 1120

Description
3M aluminum tape comes in a 1/2 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.
Description
3M aluminum tape comes in a 1/2 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Aluminum Tape - 1/2 in Width x 36 yd Length - 4 mil Total Thickness - 55326 - 051128-55326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Aluminum Tape - 1/2 in Width x 36 yd Length - 4 mil Total Thickness - 55326
051128-55326
3M Aluminum Tape - 1/2 in Width x 36 yd Length - 4 mil Total Thickness - 55326 051128-55326
3M aluminum tape comes in a 1/2 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M aluminum tape comes in a 1/2 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now
3M 1120 Aluminum Tape - 1 in Width x 36 yd Length - 4 mil Total Thickness - 55325 - 051128-55325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1120 Aluminum Tape - 1 in Width x 36 yd Length - 4 mil Total Thickness - 55325
051128-55325
3M 1120 Aluminum Tape - 1 in Width x 36 yd Length - 4 mil Total Thickness - 55325 051128-55325
3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now
3M 1120 Aluminum Tape - 3/4 in Width x 36 yd Length - 4 mil Total Thickness - 56114 - 051128-56114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1120 Aluminum Tape - 3/4 in Width x 36 yd Length - 4 mil Total Thickness - 56114
051128-56114
3M 1120 Aluminum Tape - 3/4 in Width x 36 yd Length - 4 mil Total Thickness - 56114 051128-56114
3M 1120 aluminum tape comes in a 3/4 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1120 aluminum tape comes in a 3/4 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051128-55326 051128-55325 051128-56114
Product Name 3M Aluminum Tape - 1/2 in Width x 36 yd Length - 4 mil Total Thickness - 55326 3M 1120 Aluminum Tape - 1 in Width x 36 yd Length - 4 mil Total Thickness - 55325 3M 1120 Aluminum Tape - 3/4 in Width x 36 yd Length - 4 mil Total Thickness - 56114
Width 0.5000 inches (12.7 mm) 1 inches (25.4 mm) 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fasson 0803 Foil - 0803 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Aluminum
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details