3M Scotch 23 black insulating tape comes in a 1 in width, 20 ft length, uses a rubber adhesive and is packaged 40 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-13061 |
| Product Name | 3M Scotch 23 Black Insulating Tape - 1 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 13061 |
| Type | Electrical |
| Color | Black |
| Adhesive | Rubber; Rubber |