Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 11 mil Thick - 227 2 X 60YD SILVER 227 2 X 60YD SILVER

Description
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 24 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 24 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 11 mil Thick - 227 2 X 60YD SILVER - 227 2 X 60YD SILVER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 11 mil Thick - 227 2 X 60YD SILVER
227 2 X 60YD SILVER
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 11 mil Thick - 227 2 X 60YD SILVER 227 2 X 60YD SILVER
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 24 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 24 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 227 2 X 60YD SILVER
Product Name Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 11 mil Thick - 227 2 X 60YD SILVER
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
High Modulous Oriented PTFE Tape - 2283-2 - Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous Oriented PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Oriented
View Details