3M Scotch 35-BROWN-1/2 brown insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-BROWN-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-GRAY-3/4 gray insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-GRAY-3/4 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-ORANGE-1/2 orange insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-ORANGE-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-GREEN-3/4 green insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-GREEN-3/4 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-RED-1/2 red insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-RED-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-GREEN-1/2 green insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-GREEN-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-WHITE-1/2 white insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-WHITE-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-YELLOW-1/2 yellow insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-YELLOW-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-BLUE-3/4 blue insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-BLUE-3/4 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-BLUE-1/2 blue insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-BLUE-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-VIOLET-1/2 purple insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-VIOLET-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
3M Scotch 35-GRAY-1/2 gray insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35-GRAY-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 054007-10299 | 054007-00072 | 054007-10273 | 054007-10851 | 054007-10224 | 054007-10265 | 054007-10232 | 054007-10257 | 054007-10836 | 054007-10240 | 054007-49923 | 054007-10281 |
| Product Name | 3M Scotch 35-BROWN-1/2 Brown Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10299 | 3M Scotch 35-GRAY-3/4 Gray Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 00072 | 3M Scotch 35-ORANGE-1/2 Orange Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10273 | 3M Scotch 35-GREEN-3/4 Green Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10851 | 3M Scotch 35-RED-1/2 Red Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10224 | 3M Scotch 35-GREEN-1/2 Green Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10265 | 3M Scotch 35-WHITE-1/2 White Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10232 | 3M Scotch 35-YELLOW-1/2 Yellow Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10257 | 3M Scotch 35-BLUE-3/4 Blue Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10836 | 3M Scotch 35-BLUE-1/2 Blue Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10240 | 3M Scotch 35-VIOLET-1/2 Purple Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 49923 | 3M Scotch 35-GRAY-1/2 Gray Insulating Tape - 1/2 in Width x 20 ft Length - 7 mil Thick - Electrically Insulating - 10281 |
| Type | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical | Electrical |