Berry Plastics Corporation - Engineered Materials Division Polyken Aerospace Tape - 2 in Width x 60 yd Length - 5 mil Thick - 345 2 X 60YD 345 2 X 60YD

Description
Polyken aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +350 F. Provides a tensile strength of 26 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5 mil thickness. This aerospace tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, MIL-T-23397B, PSTC 101, PSTC 131, PSTC 133, UL 723.
Description
Polyken aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +350 F. Provides a tensile strength of 26 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5 mil thickness. This aerospace tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, MIL-T-23397B, PSTC 101, PSTC 131, PSTC 133, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aerospace Tape - 2 in Width x 60 yd Length - 5 mil Thick - 345 2 X 60YD - 345 2 X 60YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aerospace Tape - 2 in Width x 60 yd Length - 5 mil Thick - 345 2 X 60YD
345 2 X 60YD
Polyken Aerospace Tape - 2 in Width x 60 yd Length - 5 mil Thick - 345 2 X 60YD 345 2 X 60YD
Polyken aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +350 F. Provides a tensile strength of 26 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5 mil thickness. This aerospace tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, MIL-T-23397B, PSTC 101, PSTC 131, PSTC 133, UL 723.

Polyken aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +350 F. Provides a tensile strength of 26 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 5 mil thickness. This aerospace tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, MIL-T-23397B, PSTC 101, PSTC 131, PSTC 133, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 345 2 X 60YD
Product Name Polyken Aerospace Tape - 2 in Width x 60 yd Length - 5 mil Thick - 345 2 X 60YD
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-1.50 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details