Berry Plastics Corporation - Engineered Materials Division Polyken Aluminum Tape - 72 mm Width x 46 m Length - 8.8 mil Total Thickness - 348 72MM X 46M WHITE 348 72MM X 46M WHITE

Description
Polyken aluminum tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 8.8 mil total thickness. In addition to the other properties this product is mold-resistant, tear-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
Polyken aluminum tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 8.8 mil total thickness. In addition to the other properties this product is mold-resistant, tear-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aluminum Tape - 72 mm Width x 46 m Length - 8.8 mil Total Thickness - 348 72MM X 46M WHITE - 348 72MM X 46M WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aluminum Tape - 72 mm Width x 46 m Length - 8.8 mil Total Thickness - 348 72MM X 46M WHITE
348 72MM X 46M WHITE
Polyken Aluminum Tape - 72 mm Width x 46 m Length - 8.8 mil Total Thickness - 348 72MM X 46M WHITE 348 72MM X 46M WHITE
Polyken aluminum tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 8.8 mil total thickness. In addition to the other properties this product is mold-resistant, tear-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Polyken aluminum tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 8.8 mil total thickness. In addition to the other properties this product is mold-resistant, tear-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 348 72MM X 46M WHITE
Product Name Polyken Aluminum Tape - 72 mm Width x 46 m Length - 8.8 mil Total Thickness - 348 72MM X 46M WHITE
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CushionmountT Standard Combination Printing Tape - 1015-15 - Budnick Converting, Inc.
Specs
Type CushionmountT Standard Combination Printing Tape
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details