Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Red Duct Tape - 58 in Width x 60 yd Length - 9 mil Thick - 203 58 X 60YD RED 203 58 X 60YD RED

Description
Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Red Duct Tape - 58 in Width x 60 yd Length - 9 mil Thick - 203 58 X 60YD RED - 203 58 X 60YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Red Duct Tape - 58 in Width x 60 yd Length - 9 mil Thick - 203 58 X 60YD RED
203 58 X 60YD RED
Polyken Berry Plastics Red Duct Tape - 58 in Width x 60 yd Length - 9 mil Thick - 203 58 X 60YD RED 203 58 X 60YD RED
Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 203 58 X 60YD RED
Product Name Polyken Berry Plastics Red Duct Tape - 58 in Width x 60 yd Length - 9 mil Thick - 203 58 X 60YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Super Bottom Board Tape - PC658 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Super Bottom Board Tape
Thickness 0.0170 inches (0.4318 mm)
Adhesive Polyethylene Coated Cloth
View Details