Polyken Berry Plastics blue duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 24 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 244 72MM X 55M TEAL |
| Product Name | Polyken Berry Plastics Blue Duct Tape - 72 mm Width x 55 m Length - 10 mil Thick - 244 72MM X 55M TEAL |
| Color | Blue |