3M 3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 47775 40PR-1X72

Description
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.
Description
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 47775 - 051138-47775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 47775
051138-47775
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 47775 051138-47775
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-47775
Product Name 3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 47775
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 4439834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 1.89 inches (48 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details