Berry Plastics Corporation - Engineered Materials Division Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50 337 2 1/2 X 50

Description
Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50 - 337 2 1/2 X 50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50
337 2 1/2 X 50
Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50 337 2 1/2 X 50
Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 337 2 1/2 X 50
Product Name Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details