Berry Plastics Corporation - Engineered Materials Division Polyken Off-White Cloth Tape - 2 in Width x 36 yd Length - 13 mil Thick - 100D 2 X 36YD 100D 2 X 36YD

Description
Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.
Description
Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Polyken Off-White Cloth Tape - 2 in Width x 36 yd Length - 13 mil Thick - 100D 2 X 36YD - 100D 2 X 36YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Off-White Cloth Tape - 2 in Width x 36 yd Length - 13 mil Thick - 100D 2 X 36YD
100D 2 X 36YD
Polyken Off-White Cloth Tape - 2 in Width x 36 yd Length - 13 mil Thick - 100D 2 X 36YD 100D 2 X 36YD
Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 100D 2 X 36YD
Product Name Polyken Off-White Cloth Tape - 2 in Width x 36 yd Length - 13 mil Thick - 100D 2 X 36YD
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details