3M 3M Scotch 23 Black Insulating Tape - 3/4 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15025 23-3/4""x30FT

Description
3M Scotch 23 black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.
Description
3M Scotch 23 black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 23 Black Insulating Tape - 3/4 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15025 - 054007-15025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 23 Black Insulating Tape - 3/4 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15025
054007-15025
3M Scotch 23 Black Insulating Tape - 3/4 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15025 054007-15025
3M Scotch 23 black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

3M Scotch 23 black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15025
Product Name 3M Scotch 23 Black Insulating Tape - 3/4 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15025
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Glass Cloth Electrical Tape - 4617 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details