Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Yellow Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY YELLOW 223 58 X 1300LY YELLOW

Description
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Yellow Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY YELLOW - 223 58 X 1300LY YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Yellow Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY YELLOW
223 58 X 1300LY YELLOW
Polyken Berry Plastics Yellow Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY YELLOW 223 58 X 1300LY YELLOW
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 223 58 X 1300LY YELLOW
Product Name Polyken Berry Plastics Yellow Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY YELLOW
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Duct Tapes - 315700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details