3M 3M Scotch 2520 Yellow Insulating Tape - 3/4 in Width x 60 ft Length - 8 mil Thick - Electrically Insulating - 04836 2520-3/4x60FT

Description
3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.
Description
3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2520 Yellow Insulating Tape - 3/4 in Width x 60 ft Length - 8 mil Thick - Electrically Insulating - 04836 - 054007-04836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2520 Yellow Insulating Tape - 3/4 in Width x 60 ft Length - 8 mil Thick - Electrically Insulating - 04836
054007-04836
3M Scotch 2520 Yellow Insulating Tape - 3/4 in Width x 60 ft Length - 8 mil Thick - Electrically Insulating - 04836 054007-04836
3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-04836
Product Name 3M Scotch 2520 Yellow Insulating Tape - 3/4 in Width x 60 ft Length - 8 mil Thick - Electrically Insulating - 04836
Type Electrical
Color Yellow
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data