3M Tape 23-1X30FT

Description
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"
Request a Quote Datasheet
Description
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 23-1X30FT-ND - DigiKey
Thief River Falls, MN, United States
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
3M Scotch 23 Black Insulating Tape - 1 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 00059 - 054007-00059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 23 Black Insulating Tape - 1 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 00059
054007-00059
3M Scotch 23 Black Insulating Tape - 1 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 00059 054007-00059
3M Scotch 23 black insulating tape comes in a 1 in width, 30 ft length, uses a rubber adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

3M Scotch 23 black insulating tape comes in a 1 in width, 30 ft length, uses a rubber adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

Buy Now
Tape Colour 3M - 05H7048 - Newark, An Avnet Company
Chicago, IL, United States
Tape Colour 3M
05H7048
Tape Colour 3M 05H7048
Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:23 Series; Tape Backing Material:PE (Polyethylene) Film; Tape Length - Imperial:30ft RoHS Compliant: Yes

Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:23 Series; Tape Backing Material:PE (Polyethylene) Film; Tape Length - Imperial:30ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Thermal Insulating Tapes Cable and Electrical Tapes Industrial Tapes
Product Number 23-1X30FT-ND 054007-00059 05H7048
Product Name Tape 3M Scotch 23 Black Insulating Tape - 1 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 00059 Tape Colour 3M
Type Rubber Electrical
Materials of Construction Rubber
Color Black Black
Temperature Resistance 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Pressure Sensitive (optional feature)
Materials of Construction Cloth / Fabric; Nomex
Features Dielectric / Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Fusible
Materials of Construction Rubber; Silicone
Features Dielectric / Insulating; Permanent; UV or Weather Resistant
View Details
Polyimide Tape - Kapton® Tape - Hi-Tech Seals, Inc.
Specs
Type Silicone
Materials of Construction Polyimide (e.g., Kapton®); Plastic / Polymer
Features Dielectric / Insulating; Removable / Reusable
View Details
Aremco Products, Inc.
Specs
Type Proprietary
Materials of Construction Cloth / Fabric; Silica
Width 1 inches (25.4 mm)
View Details