Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Olive Duct Tape - 3 in Width x 60 yd Length - 10 mil Thick - 223 3 X 60YD OLIVE 223 3 X 60YD OLIVE

Description
Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Olive Duct Tape - 3 in Width x 60 yd Length - 10 mil Thick - 223 3 X 60YD OLIVE - 223 3 X 60YD OLIVE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Olive Duct Tape - 3 in Width x 60 yd Length - 10 mil Thick - 223 3 X 60YD OLIVE
223 3 X 60YD OLIVE
Polyken Berry Plastics Olive Duct Tape - 3 in Width x 60 yd Length - 10 mil Thick - 223 3 X 60YD OLIVE 223 3 X 60YD OLIVE
Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 223 3 X 60YD OLIVE
Product Name Polyken Berry Plastics Olive Duct Tape - 3 in Width x 60 yd Length - 10 mil Thick - 223 3 X 60YD OLIVE
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details