3M Tape 1125

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1125-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
3M 1125 Copper Tape - 3/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57712 - 051128-57712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1125 Copper Tape - 3/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57712
051128-57712
3M 1125 Copper Tape - 3/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57712 051128-57712
3M 1125 copper tape comes in a 3/4 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1125 copper tape comes in a 3/4 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1125 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 57123 - 051128-57123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1125 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 57123
051128-57123
3M 1125 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 57123 051128-57123
3M 1125 copper tape comes in a 1/2 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1125 copper tape comes in a 1/2 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1125 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54398 - 051128-54398 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1125 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54398
051128-54398
3M 1125 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54398 051128-54398
3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 1125-ND 051128-57712 051128-57123 051128-54398
Product Name Tape 3M 1125 Copper Tape - 3/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57712 3M 1125 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 57123 3M 1125 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54398
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details