3M 3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 60160 1710

Description
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 60160 - 051128-60160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 60160
051128-60160
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 60160 051128-60160
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.

3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49659 - 054007-49659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49659
054007-49659
3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49659 054007-49659
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.

3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical insulating tape is the elongation capabilities. The 3M Tartan 1710 vinyl electrical insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical insulating tape is electrically insulating. This product is a single-sided adhesive vinyl electrical insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-60160
Product Name 3M Tartan 1710 Black Vinyl Electrical Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 60160
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
View Details