R. S. Hughes Company, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 1449 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the... | |
| 3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 1900 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the... | |
| 3M 1900 silver duct tape comes in a 2.83 in width, 50 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the... | |
| 3M 203 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 242F02 insulating tape comes in a 1.188 in width, 180 yd length and is packaged 21 rolls per case. This product is a single-sided adhesive insulating tape. When purchasing... | |
| 3M 2929 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 3311 aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 3311 aluminum tape comes in a 60 in width, 600 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 336 clear surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 3380 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 3380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used in the following... | |
| 3M 3380 aluminum tape comes in a 48 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 3380 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 3380 aluminum tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 398FRP white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the... | |
| 3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of... | |
| 3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 421 lead tape comes in a 10 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 1 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 40 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used in the following... | |
| 3M 433L aluminum tape comes in a 16 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 433L aluminum tape comes in a 23 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 433L aluminum tape comes in a 4 in width, 180 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 435 aluminum tape comes in a 34 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 4380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 439 aluminum tape comes in a 1.375 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 2 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 per case. Provides a tensile strength of 18... | |
| 3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4462 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 4466 white foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4492 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 4492 black foam mounting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 4492 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 4492 white foam mounting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 4496 white foam mounting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 465 clear transfer tape comes in a 0.24 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the... | |
| 3M 465 clear transfer tape comes in a 1 in width, 240 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the... | |
| 3M 465 clear transfer tape comes in a 3/4 in width, 240 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 465 clear transfer tape comes in a 3/8 in width, 240 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 465 clear transfer tape comes in a 5/8 in width, 240 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 468MP clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 471 black marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 blue marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 brown marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 clear marking tape comes in a 46 in width, 108 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 clear marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 green marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 orange marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 purple marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 red marking tape comes in a 16 in width, 36 yd length, uses a rubber adhesive and is packaged 4 per case. This product is a single-sided adhesive... | |
| 3M 471 red marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 white marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 471 yellow marking tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. This product is a single-sided... | |
| 3M 471 yellow marking tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 476 clear bonding tape comes in a 3/4 in width, 600 yd length, uses a rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider... | |
| 3M 476XL clear bonding tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 476XL clear bonding tape comes in a 2 in width, 180 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 4811 white flashing tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a... | |
| 3M 483 white masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 5180 gray slick surface tape comes in a 18 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5180 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in... | |
| 3M 5180 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in... | |
| 3M 5401 tan cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 5401 tan cloth tape comes in a 100 mm width, 33 m length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M 5401 tan cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 5401 tan cloth tape comes in a 24 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 5401 tan cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 5423 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 10 rolls per case. Can be used... | |
| 3M 5425 clear slick surface tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5425 clear slick surface tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in... | |
| 3M 5425 clear slick surface tape comes in a 6 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M 5453 brown slick surface tape comes in a 9 in width, 36 yd length and uses a silicone adhesive. Can be used in the following temperature range: -100 F... | |
| 3M 5490 gray slick surface tape comes in a 0.354 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in... | |
| 3M 5498 brown slick surface tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in... | |
| 3M 5498 brown slick surface tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used in the... | |
| 3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| 3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in... | |
| 3M 5557NA white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used... | |
| 3M 5559 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used... | |
| 3M 5559 white water contact indicator tape comes in a 6 in width, 720 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used... | |
| 3M 5559i white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used... | |
| 3M 5559i white water contact indicator tape comes in a 4 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a... | |
| 3M 7300 clear masking/painter's tape comes in a 24 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 764 black marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 blue marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 brown marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 clear marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 gray marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 green marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 multi-color marking tape uses a rubber adhesive and is packaged 6 packs per case. This product is a single-sided adhesive marking tape. When purchasing this product, consider the... | |
| 3M 764 orange marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 purple marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 red marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 white marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 764 yellow marking tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 7961MP clear bonding tape comes in a 24 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 838 white surface protective film/tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product,... | |
| 3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the... | |
| 3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the... | |
| 3M 8905 blue masking/painter's tape comes in a 34 mm width, 66 m length, uses a silicone adhesive and is packaged 35 rolls per case. Can be used in the... | |
| 3M 8979 black duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 144 mm width, 54.8 m length, uses a rubber adhesive and is packaged 6 units per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 24 mm width, 54.8 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 48 mm width, 22.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 8979 blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 8979 olive duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a... | |
| 3M 8979N blue duct tape comes in a 144 mm width, 54.8 m length, uses a rubber adhesive and is packaged 6 units per case. Can be used in the... | |
| 3M 8979N blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the... | |
| 3M 8979N blue duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the... | |
| 3M 8979N blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the... | |
| 3M 8979N red duct tape comes in a 22 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used in the... | |
| 3M 8979N red duct tape comes in a 24 mm width, 54.8 m length, uses a rubber adhesive and is packaged 48 units per case. Can be used in the... | |
| 3M 8979N red duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the... | |
| 3M 9009 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9019 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 unit per case. Can be used to a... | |
| 3M 9038B blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 9038W white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 9082 clear transfer tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the... | |
| 3M 910 off-white splicing & core starting tape comes in a 48 in width, 360 yd length, uses a repulpable adhesive and is packaged 1 roll per case. Can be... | |
| 3M 91022 clear transfer tape comes in a 3 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M 91022 clear transfer tape comes in a 48 in width, 120 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 91022 clear transfer tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 91022 clear transfer tape comes in a 8 in width, 120 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 91022 clear transfer tape comes in a 9.6 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9343 black damping automotive tape comes in a 13/32 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in... | |
| 3M 9377 black / white aerospace tape comes in a 2 in width, 25 yd length, uses an acrylic, rubber adhesive and is packaged 24 rolls per case. Can be... | |
| 3M 9425 clear bonding tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9425HT clear bonding tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9443NP clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 9458 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9461P clear transfer tape comes in a 11 1/5 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the... | |
| 3M 9471 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9471LE clear transfer tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9472 clear transfer tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the... | |
| 3M 9472FL clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9472LE clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9472LE clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9475LE clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9485EK clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 9485PC clear transfer tape comes in a 1 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the... | |
| 3M 9485PC clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 9492MP clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9495B black bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9495LE clear bonding tape comes in a 54 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9495LE clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9496LE clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 1 box per case. Can be used to a... | |
| 3M 9498 clear transfer tape comes in a 1/2 in width, 120 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 950 clear transfer tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the... | |
| 3M 950EK clear transfer tape comes in a 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the... | |
| 3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 966 clear transfer tape comes in a 4 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the... | |
| 3M 966 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 966 clear transfer tape comes in a 6 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the... | |
| 3M 9672 clear transfer tape comes in a 10 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in... | |
| 3M 9709S conductive tape comes in a 12 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 9709SL conductive tape comes in a 14 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 9731 clear bonding tape comes in a 0.625 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 9786 bonding tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum... | |
| 3M 9786 bonding tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum... | |
| 3M 9795 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9832 clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 9832 clear bonding tape comes in a 2 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 12 rolls per case. Can be used in... | |
| 3M 9832 clear bonding tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 11 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 20 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 15 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 21 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 30 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 16 1/2 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 20 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1015 white flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1015 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1015-15H white flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1020 white flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 13 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1040H white flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1040H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1060 white flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115 tan flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115 tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115 tan flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115-15H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1115-15H tan flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 11 1/2 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be... | |
| 3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 2 per case. Can be used... | |
| 3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1120 tan flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1120 tan flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1120-20H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1120-20H tan flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1120H tan flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1820 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1915 pink flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 11 1/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be... | |
| 3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 13 1/2 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be... | |
| 3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 13 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 20 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920 pink flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920 pink flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 roll per case. Can be... | |
| 3M Cushion-Mount E1920 pink flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920HS pink flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1920S pink flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Dual Lock SJ3246 black hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3267 black fastening automotive tape comes in a 26 mm width, 26 mm length and is packaged 5000 pieces per case. | |
| 3M Dual Lock SJ3460 clear hook & loop tape comes in a 1 in width, 50 yd length and is packaged 2 rolls per case. Can be used to a... | |
| 3M Dual Lock SJ3460 clear hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a... | |
| 3M Dual Lock SJ3540 black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3541 black hook & loop tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3550CF black hook & loop tape comes in a 1.5 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3551CF black hook & loop tape comes in a 3/4 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3552CF black hook & loop tape comes in a 3/4 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3552V black hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3557 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3558 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3559 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3560 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3560 clear hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3561 clear hook & loop tape comes in a 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can... | |
| 3M Dual Lock SJ3561 clear hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3561 clear hook & loop tape comes in a 3 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3561 clear hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3562 clear hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3562 clear hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ3773 black hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3782 black hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ3792 black fastening automotive tape comes in a 31 mm width, 25.4 mm length and is packaged 5000 pieces per case. When purchasing this product, consider the... | |
| 3M Dual Lock SJ3803 black fastening automotive tape comes in a 20 mm width, 40 mm length and is packaged 5000 pieces per case. | |
| 3M Dual Lock SJ3901 black hook & loop tape comes in a 1 in width, 45 yd length and is packaged 2 rolls per case. Can be used to a... | |
| 3M Dual Lock SJ4575 black hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can... | |
| 3M Dual Lock SJ4575 black hook & loop tape comes in a 5 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Dual Lock SJ4575 black hook & loop tape comes in a 5/8 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can... | |
| 3M Dual Lock SJ4575 black hook & loop tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can... | |
| 3M Flexomount 411DL gray flexographic plate mounting tape comes in a 11 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 412DL gray flexographic plate mounting tape comes in a 26 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 412DL gray flexographic plate mounting tape comes in a 27 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 412DL gray flexographic plate mounting tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 413DL black flexographic plate mounting tape comes in a 54 in width, 5 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 414DL black flexographic plate mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 447DL gray flexographic plate mounting tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 447DL gray flexographic plate mounting tape comes in a 29 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Flexomount 447DL gray flexographic plate mounting tape comes in a 8 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Kapton 9703 conductive tape comes in a 24 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have... | |
| 3M Kapton 9705 conductive tape comes in a 24 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have... | |
| 3M R3127 brown splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M R3127 brown splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a... | |
| 3M R3127 brown splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M R3127 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a... | |
| 3M R3127 brown splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M R3127 brown splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M R3127 white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M R3187 blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides... | |
| 3M R3187 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M R3187 blue splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M R3187 blue splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a... | |
| 3M R3187 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M R3187 blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M R3187 brown splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M R3187 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a... | |
| 3M R3187 brown splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M R3187 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M R3187 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M R3187 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a... | |
| 3M R3187 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M R3227 blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can... | |
| 3M R3227 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be... | |
| 3M R3227 blue splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be... | |
| 3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be... | |
| 3M R3227 white splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can... | |
| 3M R3227 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be... | |
| 3M R3227 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be... | |
| 3M R3227 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 1 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Can... | |
| 3M R3287 white splicing & core starting tape comes in a 1 in width, 150 yd length, uses a repulpable adhesive and is packaged 9 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 18 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 2 in width, 150 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 3 in width, 62 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 3/4 in width, 150 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be... | |
| 3M R3287 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 0.70866 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 54 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 371 yellow standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 862 black filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 8635 black bag conveying filament tape comes in a 6 mm width, 10000 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 8635 clear bag conveying filament tape comes in a 9 mm width, 6000 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 8896 white filament strapping tape comes in a 18 mm width, 110 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile... | |
| 3M Scotch-Brite 9713 conductive tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M Scotchgard 1004 clear protective film comes in a 12.563 in width, 14.563 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 10 in width, 19.625 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 10 in width, 39.813 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 13.56 in width, 31.23 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 13.563 in width, 35.438 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 13.79 in width, 31.85 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 14.75 in width, 29.31 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 14.813 in width, 35.313 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 16.188 in width, 30.813 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 17.435 in width, 53.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 17.68 in width, 54 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 18.33 in width, 32.12 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 18.44 in width, 31.62 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 19.37 in width, 54.18 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 19.38 in width, 54.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 20 in width, 53.56 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 21.188 in width, 17 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 21.75 in width, 32.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 22.563 in width, 38.813 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 22.688 in width, 26.813 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 24.938 in width, 25.063 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 25.063 in width, 24.938 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 25.438 in width, 38.063 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 25.44 in width, 18 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 29.83 in width, 12.625 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 30.88 in width, 13.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 34.438 in width, 7.001 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 35.25 in width, 22 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 36.688 in width, 25.313 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 37.563 in width, 11.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 38.813 in width, 29.188 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 38.813 in width, 38.813 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 42.438 in width, 25.438 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 44.06 in width, 7.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 18.39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 19.91 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 45.625 in width, 8.188 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 47.094 in width, 23.875 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 47.094 in width, 36.219 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 47.281 in width, 9.219 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 47.668 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 48.031 in width, 9.219 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 48.75 in width, 17.688 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 49.5 in width, 10.906 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 49.5 in width, 25.188 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 54.688 in width, 27.313 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchgard 1004 clear surface protective film/tape comes in a 7.99 in width, 33.94 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to... | |
| 3M Scotchmate SJ3418FR blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3418FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3418FR purple hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 16 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 5/8 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR blue hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR blue hook & loop tape comes in a 5/8 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR yellow hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR yellow hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3419FR yellow hook & loop tape comes in a 5/8 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum... | |
| 3M Scotchmate SJ3506 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be... | |
| 3M Scotchmate SJ3507 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be... | |
| 3M Scotchmate SJ3518FR blue hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can... | |
| 3M Scotchmate SJ3518FR gray hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3519FR blue hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can... | |
| 3M Scotchmate SJ3519FR blue hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3519FR brown hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3519FR red hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3519FR yellow hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3526N beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can... | |
| 3M Scotchmate SJ3526N gray hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3527N beige hook & loop tape comes in a 1.5 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3527N gray hook & loop tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3530 black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be... | |
| 3M Scotchmate SJ3530 white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3530 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be... | |
| 3M Scotchmate SJ3530 white hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Scotchmate SJ3531 black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be... | |
| 3M Scotchmate SJ3531 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be... | |
| 3M Scotchmate SJ3532N black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Scotchmate SJ3532N white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3533N black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M Scotchmate SJ3533N white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3571 beige hook & loop tape comes in a 3/4 in width, 50 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be... | |
| 3M Scotchmate SJ3571 gray hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3572 gray hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3576 gray hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3576 white hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3576 white hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3577 white hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be... | |
| 3M Scotchmate SJ3586FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be... | |
| 3M SJ3000 black hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 black hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 black hook & loop tape comes in a 9 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature... | |
| 3M SJ3000 red hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 red hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 red hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3000 red hook & loop tape comes in a 9 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature... | |
| 3M SJ3401 brown hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3401 gray hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3401 green hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3401 orange hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3401 red hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3402 brown hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3402 green hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3402 orange hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3476 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3476 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3477 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3477 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3486FR gray hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3486FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3487FR gray hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3487FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature... | |
| 3M SJ3587FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4926 gray foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4926 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 14 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 0.851 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 1 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 1.099 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 144 yd length, uses an acrylic adhesive and is packaged 11 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4949 black foam bonding VHB very high bond tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 5925 black foam bonding VHB very high bond tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 5952 black foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per... | |
| 3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 547 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 9473PC clear transfer VHB very high bond tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can... | |
| 3M VHB F9473PC clear transfer VHB very high bond tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. | |
| 3M VHB F9473PC clear transfer VHB very high bond tape comes in a 75 mm width, 330 m length, uses an acrylic adhesive and is packaged 3 rolls per case. | |
| The 3M label protective envelope is made of polyethylene and comes packaged 500 per case. These items come in a variety of shapes & sizes to accommodate many situations. The... |
| << Prev | Next >> |