Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 222 2 X 60YD SILVER 222 2 X 60YD SILVER

Description
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.
Description
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 222 2 X 60YD SILVER - 222 2 X 60YD SILVER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 222 2 X 60YD SILVER
222 2 X 60YD SILVER
Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 222 2 X 60YD SILVER 222 2 X 60YD SILVER
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 222 2 X 60YD SILVER
Product Name Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 222 2 X 60YD SILVER
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details