3M Tape 2191FR

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 2191FR-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
3M 2191FR Silver Conductive Tape - 1/2 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 56040 - 051128-56040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2191FR Silver Conductive Tape - 1/2 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 56040
051128-56040
3M 2191FR Silver Conductive Tape - 1/2 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 56040 051128-56040
3M 2191FR silver conductive tape comes in a 1/2 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5.5 mil thickness. This conductive tape meets the following standards: UL 510.

3M 2191FR silver conductive tape comes in a 1/2 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5.5 mil thickness. This conductive tape meets the following standards: UL 510.

Buy Now
3M 2191FR Silver Conductive Tape - 1 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 55532 - 051128-55532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2191FR Silver Conductive Tape - 1 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 55532
051128-55532
3M 2191FR Silver Conductive Tape - 1 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 55532 051128-55532
3M 2191FR silver conductive tape comes in a 1 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5.5 mil thickness. This conductive tape meets the following standards: UL 510.

3M 2191FR silver conductive tape comes in a 1 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5.5 mil thickness. This conductive tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 2191FR-ND 051128-56040 051128-55532
Product Name Tape 3M 2191FR Silver Conductive Tape - 1/2 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 56040 3M 2191FR Silver Conductive Tape - 1 in Width x 21.8 yd Length - 5.5 mil Thick - Electrically Conductive - 55532
Color Silver Silver Silver
Adhesive Acrylic Acrylic; Acrylic Acrylic; Acrylic
Carrier / Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Backing Material Polyethylene Terephthalate
Width 0.5906 inches (15 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details