Brady Corporation Floor Marking Tape - 3" Red and White Toughstripe Polyester 104348

Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Request a Quote
Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape - 3
Milwaukee, WI, USA
Floor Marking Tape - 3" Red and White Toughstripe Polyester
104348
Floor Marking Tape - 3" Red and White Toughstripe Polyester 104348
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility.

Superior Durability:

ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done.

  • Withstand forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Easy Application:

You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers.

  • Can be easily applied by one person working alone
  • Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines
  • No special floor preparation required - just clean with common cleansers

Painless Removal:

ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes
  • Surface resists marks and smudges and cleans up like new
  • Available in a variety of high-impact colors
Supplier's Site
Safety & Hazard Tapes - 727236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety & Hazard Tapes
727236
Safety & Hazard Tapes 727236
Brady TS-76.20-514-RD/WT-S TR-RL

Brady TS-76.20-514-RD/WT-STR-RL

Supplier's Site
Brady Toughstripe Red / White Floor Marking Tape - 3 in Width x 100 ft Length - 16126 - 754473-16126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe Red / White Floor Marking Tape - 3 in Width x 100 ft Length - 16126
754473-16126
Brady Toughstripe Red / White Floor Marking Tape - 3 in Width x 100 ft Length - 16126 754473-16126
Brady Toughstripe red / white floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Brady Toughstripe red / white floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Buy Now

Technical Specifications

  Brady Corporation RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 104348 727236 754473-16126
Product Name Floor Marking Tape - 3" Red and White Toughstripe Polyester Safety & Hazard Tapes Brady Toughstripe Red / White Floor Marking Tape - 3 in Width x 100 ft Length - 16126
Color Red on White Red, White Red / White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details