Protektive Pak Tape 46911

Description
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 16-1551-ND - DigiKey
Thief River Falls, MN, United States
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

Buy Now Datasheet
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46911 - PROTEKTIVE PAK 46911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46911
PROTEKTIVE PAK 46911
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46911 PROTEKTIVE PAK 46911
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Buy Now
Tape, Wescorp, Clear, Esd W/ Symbols, 1Inx72Yds; Tape Backing Material Protektive Pak - 89M3522 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Wescorp, Clear, Esd W/ Symbols, 1Inx72Yds; Tape Backing Material Protektive Pak
89M3522
Tape, Wescorp, Clear, Esd W/ Symbols, 1Inx72Yds; Tape Backing Material Protektive Pak 89M3522
TAPE, WESCORP, CLEAR, ESD W/ SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25mm; Tape Width - Imperial:0.984"; Tape Length - Metric:65.837m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, WESCORP, CLEAR, ESD W/ SYMBOLS, 1INx72YDS; Tape Backing Material:Cellulose; Tape Width - Metric:25mm; Tape Width - Imperial:0.984"; Tape Length - Metric:65.837m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Cable and Electrical Tapes Industrial Tapes
Product Number 16-1551-ND PROTEKTIVE PAK 46911 89M3522
Product Name Tape Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46911 Tape, Wescorp, Clear, Esd W/ Symbols, 1Inx72Yds; Tape Backing Material Protektive Pak
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear Clear
Adhesive Rubber
Carrier / Backing Cellulose
Unlock Full Specs
to access all available technical data