Berry Plastics Corporation - Engineered Materials Division Polyken Aluminum Tape - 2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 X 50YD 337 2 X 50YD

Description
Polyken aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
Polyken aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aluminum Tape - 2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 X 50YD - 337 2 X 50YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aluminum Tape - 2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 X 50YD
337 2 X 50YD
Polyken Aluminum Tape - 2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 X 50YD 337 2 X 50YD
Polyken aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Polyken aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.7 mil total thickness. In addition to the other properties this product is moisture-resistant, mold-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 337 2 X 50YD
Product Name Polyken Aluminum Tape - 2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 X 50YD
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Carrier / Backing Paper; Crepe
Peel 2.31 lbs/in (4.05 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details