3M Temflex 1100 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +10 F to +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant,
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 054007-09061 |
| Product Name | 3M Temflex 1100 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 09061 |
| Features | Protective |