3M 3M 27 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 40406 27

Description
3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.
Description
3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 27 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 40406 - 051138-40406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 40406
051138-40406
3M 27 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 40406 051138-40406
3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 27 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27252 - 054007-27252 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27252
054007-27252
3M 27 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27252 054007-27252
3M 27 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 27 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27253 - 054007-27253 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27253
054007-27253
3M 27 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27253 054007-27253
3M 27 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 27 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 40447 - 051138-40447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 40447
051138-40447
3M 27 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 40447 051138-40447
3M 27 white cloth tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 27 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 7 mil Thick - 27478 - 054007-27478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 7 mil Thick - 27478
054007-27478
3M 27 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 7 mil Thick - 27478 054007-27478
3M 27 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 27 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 27255 - 054007-27255 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 27255
054007-27255
3M 27 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 27255 054007-27255
3M 27 white cloth tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 27 white cloth tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-40406 054007-27252 054007-27253 051138-40447 054007-27478 054007-27255
Product Name 3M 27 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 40406 3M 27 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27252 3M 27 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27253 3M 27 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 40447 3M 27 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 7 mil Thick - 27478 3M 27 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 27255
Color White White White White White White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2042-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details