Berry Plastics Corporation - Engineered Materials Division Polyken Clear Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 065 1 X 60YD 065 1 X 60YD

Description
Polyken clear splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
Polyken clear splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
Polyken Clear Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 065 1 X 60YD - 065 1 X 60YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Clear Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 065 1 X 60YD
065 1 X 60YD
Polyken Clear Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 065 1 X 60YD 065 1 X 60YD
Polyken clear splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Polyken clear splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 065 1 X 60YD
Product Name Polyken Clear Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 2.1 mil Thick - Kraft Paper Liner - 065 1 X 60YD
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyethylene Coated - 225FR - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Coated
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details