Brady Corporation Floor Marking Tape - 2" Red Toughstripe Polyester 104313

Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Description
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape - 2
Milwaukee, WI, USA
Floor Marking Tape - 2" Red Toughstripe Polyester
104313
Floor Marking Tape - 2" Red Toughstripe Polyester 104313
Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility. Superior Durability: ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done. Withstand forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Easy Application: You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers. Can be easily applied by one person working alone Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines No special floor preparation required - just clean with common cleansers Painless Removal: ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Made with the most durable floor marking tape, ToughStripe™ Floor Marking Tape is a long-lasting, heavy-duty solution for marking floors, aisles, work cells and other designated areas throughout your facility.

Superior Durability:

ToughStripe™ Floor Marking Tape is made of tough, resilient material so you can spend less time replacing damaged or worn lines. You can apply the floor tape once, and be done.

  • Withstand forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Easy Application:

You can quickly lay down smooth, straight lines of ToughStripe™ Floor Marking Tape in your facility - without the help of coworkers.

  • Can be easily applied by one person working alone
  • Stiff polyester floor tape with liner prevents tape stretching and reduces wrinkles and wavy, uneven lines
  • No special floor preparation required - just clean with common cleansers

Painless Removal:

ToughStripe™ Floor Marking Tape can be easily removed without damaging the floor or leaving adhesive residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Marking Tape offers the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor tapes
  • Surface resists marks and smudges and cleans up like new
  • Available in a variety of high-impact colors
Supplier's Site
Brady Toughstripe Red Floor Marking Tape - 2 in Width x 100 ft Length - 16091 - 754473-16091 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe Red Floor Marking Tape - 2 in Width x 100 ft Length - 16091
754473-16091
Brady Toughstripe Red Floor Marking Tape - 2 in Width x 100 ft Length - 16091 754473-16091
Brady Toughstripe red floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Brady Toughstripe red floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is a single-sided adhesive floor marking tape.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 104313 754473-16091
Product Name Floor Marking Tape - 2" Red Toughstripe Polyester Brady Toughstripe Red Floor Marking Tape - 2 in Width x 100 ft Length - 16091
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated White Polyethylene Foam - 3232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details