Protektive Pak Tape 46905

Description
"Antistatic Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Antistatic Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 46905-ND - DigiKey
Thief River Falls, MN, United States
"Antistatic Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

"Antistatic Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

Buy Now Datasheet
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46905 - PROTEKTIVE PAK 46905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46905
PROTEKTIVE PAK 46905
Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46905 PROTEKTIVE PAK 46905
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 46905-ND PROTEKTIVE PAK 46905
Product Name Tape Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46905
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear Clear
Adhesive Rubber
Carrier / Backing Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 1347340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass cloth
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details