Berry Plastics Corporation - Engineered Materials Division Polyken Black Aerospace Tape - 1 in Width x 25 yd Length - 15 mil Thick - 108FR 1 X 25YD BLK 108FR 1 X 25YD BLK

Description
Polyken black aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.
Description
Polyken black aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Black Aerospace Tape - 1 in Width x 25 yd Length - 15 mil Thick - 108FR 1 X 25YD BLK - 108FR 1 X 25YD BLK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black Aerospace Tape - 1 in Width x 25 yd Length - 15 mil Thick - 108FR 1 X 25YD BLK
108FR 1 X 25YD BLK
Polyken Black Aerospace Tape - 1 in Width x 25 yd Length - 15 mil Thick - 108FR 1 X 25YD BLK 108FR 1 X 25YD BLK
Polyken black aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Polyken black aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 108FR 1 X 25YD BLK
Product Name Polyken Black Aerospace Tape - 1 in Width x 25 yd Length - 15 mil Thick - 108FR 1 X 25YD BLK
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Clear Polyethylene Surface Protection - 03M00-042C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details