3M 3M 1039 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60209 1039

Description
3M 1039 insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.
Description
3M 1039 insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Suppliers

Company
Product
Description
Supplier Links
3M 1039 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60209 - 051128-60209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1039 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60209
051128-60209
3M 1039 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60209 051128-60209
3M 1039 insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1039 insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1039 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60210 - 051128-60210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1039 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60210
051128-60210
3M 1039 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60210 051128-60210
3M 1039 insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1039 insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1039 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60211 - 051128-60211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1039 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60211
051128-60211
3M 1039 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60211 051128-60211
3M 1039 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1039 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-60209 051128-60210 051128-60211
Product Name 3M 1039 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60209 3M 1039 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60210 3M 1039 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60211
Type Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details