3M 3M 27 White Insulating Tape - 1/2 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15066 27-1/2""x66'

Description
3M 27 white insulating tape comes in a 1/2 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.
Description
3M 27 white insulating tape comes in a 1/2 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Suppliers

Company
Product
Description
Supplier Links
3M 27 White Insulating Tape - 1/2 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15066 - 054007-15066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Insulating Tape - 1/2 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15066
054007-15066
3M 27 White Insulating Tape - 1/2 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15066 054007-15066
3M 27 white insulating tape comes in a 1/2 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 27 white insulating tape comes in a 1/2 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15066
Product Name 3M 27 White Insulating Tape - 1/2 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15066
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 8772526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Aluminum
Thickness 0.0020 inches (0.0508 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details