DIODE VAR CAP 8.2PF 25V SOD-323 Product overview: ZMV829ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV829ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283156-ZMV829ATA
Packaging: Cut Tape (CT)
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 5.8
Capacitance Ratio Condition: C2/C20
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: SC-76, SOD-323
Voltage - Peak Reverse (Maximum): 25V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ZMV829
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 9.02pF at 2V, 1MHz
Q at Vr, F: 250 at 3V, 50MHz
Varactors Single 25V Surface Mount SOD-323
DIODE VAR CAP 8.2PF 25V SOD-323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-ZMV829ATA | 1283156-ZMV829ATA | ZMV829ATR-ND | ZMV829ATA |
| Product Name | 8.2PF 25V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV829ATA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |