DIODES Incorporated SOT23 Diode and Rectifier ZC833BTA

Description
DIODE VARACTOR CAP SOT23-3 Product overview: ZC833BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARACTOR CAP SOT23-3 Product overview: ZC833BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Diode and Rectifier
282-ZC833BTA
SOT23 Diode and Rectifier 282-ZC833BTA
DIODE VARACTOR CAP SOT23-3 Product overview: ZC833BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833BTA can be used for catalog matching and distributor lookup.

DIODE VARACTOR CAP SOT23-3 Product overview: ZC833BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833BTA - 904241-ZC833BTA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833BTA
904241-ZC833BTA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833BTA 904241-ZC833BTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904241-ZC833BTA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Varactors Single 25 V Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ZC833B Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: ZC833BTR, ZC833BCT, ZC833BDKR, ZC833BTA-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 904241-ZC833BTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Varactors Single 25 V Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZC833B
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ZC833BTR, ZC833BCT, ZC833BDKR, ZC833BTA-ND

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC833BTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC833BTR-ND
Variable Capacitance (Varicaps, Varactors) ZC833BTR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC833BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC833BTA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC833BTA
DIODE VARACTOR CAP SOT23-3

DIODE VARACTOR CAP SOT23-3

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - ZC833BTA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZC833BTA
Variable Capacitance (Varicaps, Varactors) ZC833BTA
DIODE VARACTOR CAP SOT23-3

DIODE VARACTOR CAP SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-ZC833BTA 904241-ZC833BTA ZC833BTR-ND ZC833BTA ZC833BTA
Product Name SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZC833BTA Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464773 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Low-leakage diode - BAS716F - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details