DIODE VAR CAP 10PF 25V SOT23-3 Product overview: ZC830BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC830BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 111868-ZC830BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 10.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 300 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Varactors Single 25V Surface Mount SOT-23-3
DIODE VAR CAP 10PF 25V SOT23-3
DIODE VAR CAP 10PF 25V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-ZC830BTA | 111868-ZC830BTA | ZC830BTR-ND | ZC830BTA | ZC830BTA |
| Product Name | 10PF 25V SOT23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZC830BTA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |