DIODES Incorporated 15PF 25V SOT23 Diode and Rectifier ZC831ATA

Description
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 25V SOT23 Diode and Rectifier
282-ZC831ATA
15PF 25V SOT23 Diode and Rectifier 282-ZC831ATA
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831ATA - 109707-ZC831ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831ATA
109707-ZC831ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831ATA 109707-ZC831ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 109707-ZC831ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 16.5pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 300 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109707-ZC831ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 16.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 300 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC831ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC831ATR-ND
Variable Capacitance (Varicaps, Varactors) ZC831ATR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC831ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC831ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC831ATA
DIODE VAR CAP 15PF 25V SOT23-3

DIODE VAR CAP 15PF 25V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-ZC831ATA 109707-ZC831ATA ZC831ATR-ND ZC831ATA
Product Name 15PF 25V SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZC831ATA Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5440-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
6 suppliers
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers