DIODES Incorporated 15PF 25V SOT23 Diode and Rectifier ZC831BTA

Description
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 25V SOT23 Diode and Rectifier
282-ZC831BTA
15PF 25V SOT23 Diode and Rectifier 282-ZC831BTA
DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831BTA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 15PF 25V SOT23-3 Product overview: ZC831BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC831BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC831BTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC831BTR-ND
Variable Capacitance (Varicaps, Varactors) ZC831BTR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831BTA - 106557-ZC831BTA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831BTA
106557-ZC831BTA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC831BTA 106557-ZC831BTA
Manufacturer: Diodes Incorporated Win Source Part Number: 106557-ZC831BTA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 15.75pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 300 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106557-ZC831BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 15.75pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 300 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC831BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC831BTA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC831BTA
DIODE VAR CAP 15PF 25V SOT23-3

DIODE VAR CAP 15PF 25V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-ZC831BTA ZC831BTR-ND 106557-ZC831BTA ZC831BTA
Product Name 15PF 25V SOT23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZC831BTA Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS21QCZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers