Varactors Single 25V Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283157-ZMV834BTA
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: SC-76, SOD-323
Voltage - Peak Reverse (Maximum): 25V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ZMV834
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 49.35pF at 2V, 1MHz
Q at Vr, F: 200 at 3V, 50MHz
DIODE VAR CAP 47PF 25V SOD-323 Product overview: ZMV834BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 47PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV834BTA can be used for catalog matching and distributor lookup.
DIODE VAR CAP 47PF 25V SOD-323
DIODE VAR CAP 47PF 25V SOD-323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | ZMV834BTR-ND | 1283157-ZMV834BTA | 282-ZMV834BTA | ZMV834BTA | ZMV834BTA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV834BTA | 47PF 25V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | ||
| CT | 49.35 pF | 49.35 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |