Manufacturer: Diodes Incorporated
Win Source Part Number: 141549-ZMV933TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 150 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Varactors Single 12V Surface Mount SOD-323
DIODE VAR CAP 42PF 12V SOD-323 Product overview: ZMV933TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV933TA can be used for catalog matching and distributor lookup.
DIODE VAR CAP 42PF 12V SOD-323
DIODE VAR CAP 42PF 12V SOD-323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | 141549-ZMV933TA | ZMV933TR-ND | 282-ZMV933TA | ZMV933TA | ZMV933TA |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV933TA | Variable Capacitance (Varicaps, Varactors) | 42PF 12V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |