DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZMV933ATA

Description
Varactors Single 12V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 12V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZMV933ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZMV933ATR-ND
Variable Capacitance (Varicaps, Varactors) ZMV933ATR-ND
Varactors Single 12V Surface Mount SOD-323

Varactors Single 12V Surface Mount SOD-323

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV933ATA - 109788-ZMV933ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV933ATA
109788-ZMV933ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV933ATA 109788-ZMV933ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 109788-ZMV933ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 12pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 12V Q @ Vr, F: 150 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 109788-ZMV933ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 150 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
42PF 12V Diode and Rectifier - 282-ZMV933ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
42PF 12V Diode and Rectifier
282-ZMV933ATA
42PF 12V Diode and Rectifier 282-ZMV933ATA
DIODE VAR CAP 42PF 12V SOD-323 Product overview: ZMV933ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV933ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 42PF 12V SOD-323 Product overview: ZMV933ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV933ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - ZMV933ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZMV933ATA
Variable Capacitance (Varicaps, Varactors) ZMV933ATA
DIODE VAR CAP 42PF 12V SOD-323

DIODE VAR CAP 42PF 12V SOD-323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZMV933ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZMV933ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZMV933ATA
DIODE VAR CAP 42PF 12V SOD-323

DIODE VAR CAP 42PF 12V SOD-323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Diodes Varactor Diodes
Product Number ZMV933ATR-ND 109788-ZMV933ATA 282-ZMV933ATA ZMV933ATA ZMV933ATA
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZMV933ATA 42PF 12V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
Unlock Full Specs
to access all available technical data