DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZC835ATA

Description
Varactors Single 25V Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZC835ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC835ATR-ND
Variable Capacitance (Varicaps, Varactors) ZC835ATR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC835ATA - 133970-ZC835ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC835ATA
133970-ZC835ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC835ATA 133970-ZC835ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 133970-ZC835ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 74.8pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 100 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 133970-ZC835ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 74.8pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 100 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
68PF 25V SOT23 Diode and Rectifier
282-ZC835ATA
68PF 25V SOT23 Diode and Rectifier 282-ZC835ATA
DIODE VAR CAP 68PF 25V SOT23-3 Product overview: ZC835ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 68PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC835ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 68PF 25V SOT23-3 Product overview: ZC835ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 68PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC835ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC835ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC835ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC835ATA
DIODE VAR CAP 68PF 25V SOT23-3

DIODE VAR CAP 68PF 25V SOT23-3

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - ZC835ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZC835ATA
Variable Capacitance (Varicaps, Varactors) ZC835ATA
DIODE VAR CAP 68PF 25V SOT23-3

DIODE VAR CAP 68PF 25V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number ZC835ATR-ND 133970-ZC835ATA 282-ZC835ATA ZC835ATA ZC835ATA
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZC835ATA 68PF 25V SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
CT 74.8 pF 74.8 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data