DIODE VAR CAP 8.2PF 25V SOT23-3 Product overview: ZC829BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC829BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 904240-ZC829BTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Varactors Single 25 V Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZC829B
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ZC829BDKR, ZC829BTA-ND, ZC829BCT, ZC829BTR
Varactors Single 25V Surface Mount SOT-23-3
DIODE VAR CAP 8.2PF 25V SOT23-3
DIODE VAR CAP 8.2PF 25V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-ZC829BTA | 904240-ZC829BTA | ZC829BTR-ND | ZC829BTA | ZC829BTA |
| Product Name | 8.2PF 25V SOT23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZC829BTA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |