DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZV932V2TA

Description
DIODE VARACTOR 12V SGL SOT-23-3
Request a Quote Datasheet
Description
DIODE VARACTOR 12V SGL SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 31-ZV932V2TATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
31-ZV932V2TATR-ND
Variable Capacitance (Varicaps, Varactors) 31-ZV932V2TATR-ND
DIODE VARACTOR 12V SGL SOT-23-3

DIODE VARACTOR 12V SGL SOT-23-3

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 981-ZV932V2TA-CHP - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
981-ZV932V2TA-CHP
Variable Capacitance (Varicaps, Varactors) 981-ZV932V2TA-CHP
Varactors

Varactors

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZV932V2TA - 800433-ZV932V2TA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZV932V2TA
800433-ZV932V2TA
Variable Capacitance Diodes (Varicaps, Varactors) - ZV932V2TA 800433-ZV932V2TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800433-ZV932V2TA Packaging: Reel package Package: SC-79, SOD-523 Mounting: SMD Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz Q @ Vr, F: 200 @ 4V, 50MHz Part Status: Obsolete(EOL) Family Name: ZV932V2 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-523 Voltage - Peak Reverse (Maximum): 12V Alternative Parts (Cross-Reference): BB208-02,115; BB145B,115; BB208-02,135; BB208-02T; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800433-ZV932V2TA
Packaging: Reel package
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz
Q @ Vr, F: 200 @ 4V, 50MHz
Part Status: Obsolete(EOL)
Family Name: ZV932V2
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-523
Voltage - Peak Reverse (Maximum): 12V
Alternative Parts (Cross-Reference): BB208-02,115; BB145B,115; BB208-02,135; BB208-02T;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V Diode and Rectifier
282-ZV932V2TA
12V Diode and Rectifier 282-ZV932V2TA
DIODE VARACTOR 12V 200Q SOD-523 Product overview: ZV932V2TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZV932V2TA can be used for catalog matching and distributor lookup.

DIODE VARACTOR 12V 200Q SOD-523 Product overview: ZV932V2TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZV932V2TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZV932V2TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZV932V2TA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZV932V2TA
DIODE VARACTOR 12V 200Q SOD-523

DIODE VARACTOR 12V 200Q SOD-523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number 31-ZV932V2TATR-ND 800433-ZV932V2TA 282-ZV932V2TA ZV932V2TA
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZV932V2TA 12V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRP25S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 25 amps
VRRM 600 volts
View Details
Diodes, Rectifiers - Arrays - 48CTQ060-1PBF - 1128811-48CTQ060-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details