Win Source Part Number: 1108102-ZMV830BTA
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 10.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25 V
Capacitance Ratio: 6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 300 @ 3V, 50MHz
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: ZMV830BTA-ND,ZMV830B
Base Product Number: ZMV830
Product Status: Obsolete
Varactors Single 25V Surface Mount SOD-323
DIODE VARACTOR 25V HYPER SOD-323 Product overview: ZMV830BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV830BTA can be used for catalog matching and distributor lookup.
DIODE VARACTOR 25V HYPER SOD-323
DIODE VARACTOR 25V HYPER SOD-323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 1108102-ZMV830BTA | ZMV830BTR-ND | 282-ZMV830BTA | ZMV830BTA | ZMV830BTA |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | 25V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76; SC-76, SOD-323 |
| CDmin/CDmax | 6 | ||||
| CT | 10.5 pF | 10.5 pF | 10.5 pF |