DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZC932TA

Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZC932TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC932TR-ND
Variable Capacitance (Varicaps, Varactors) ZC932TR-ND
Varactors Single 12V Surface Mount SOT-23-3

Varactors Single 12V Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
17PF 1A SOT23 Diode and Rectifier
282-ZC932TA
17PF 1A SOT23 Diode and Rectifier 282-ZC932TA
DIODE VAR CAP 17PF 1A SOT23-3 Product overview: ZC932TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 17PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC932TA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 17PF 1A SOT23-3 Product overview: ZC932TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 17PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC932TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC932TA - 125264-ZC932TA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC932TA
125264-ZC932TA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC932TA 125264-ZC932TA
Manufacturer: Diodes Incorporated Win Source Part Number: 125264-ZC932TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 12V Q @ Vr, F: 200 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 125264-ZC932TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 200 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC932TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC932TA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC932TA
DIODE VAR CAP 17PF 1A SOT23-3

DIODE VAR CAP 17PF 1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number ZC932TR-ND 282-ZC932TA 125264-ZC932TA ZC932TA
Product Name Variable Capacitance (Varicaps, Varactors) 17PF 1A SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZC932TA Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data