Manufacturer: Diodes Incorporated
Win Source Part Number: 098775-ZC933ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 150 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Varactors Single 12V Surface Mount SOT-23-3
Varactors Single 12V Surface Mount SOT-23-3
DIODE VAR CAP 42PF 1A SOT23-3 Product overview: ZC933ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC933ATA can be used for catalog matching and distributor lookup.
DIODE VAR CAP 42PF 1A SOT23-3
DIODE VAR CAP 42PF 1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 098775-ZC933ATA | 981-ZC933ATA-CHP | 282-ZC933ATA | ZC933ATA | ZC933ATA |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - ZC933ATA | Variable Capacitance (Varicaps, Varactors) | 42PF 1A SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |